54ACTQ245WRQMLV
54ACTQ245WRQMLV
Active
Description:  IC TXRX NON-INVERT 5.5V 20CFP
Manufacturer:  National Semiconductor
History Price: $256.09000
In Stock: 4800
54ACTQ245WRQMLV vs 54AC245DM
Series
54ACTQ
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CFlatpack
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CFP
20-CERDIP