54ACTQ245ERQMLV
54ACTQ245ERQMLV
Active
Description:  IC TXRX NON-INVERT 5.5V 20LCCC
Manufacturer:  National Semiconductor
History Price: $266.76000
In Stock: 30400
54ACTQ245ERQMLV vs 54ACT244DM
Series
54ACTQ
54ACT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
20-CERDIP