54ACTQ04J-QMLV
54ACTQ04J-QMLV
Active
Description:  54ACTQ04 - INVERTER, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $219.64000
In Stock: 24500
54ACTQ04J-QMLV vs 54ALS11AJ
Series
54ACTQ
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
AND Gate
Number of Circuits
6
-
Number of Inputs
1
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
40 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-