54ACTQ04J-QMLV
54ACTQ04J-QMLV
Active
Description:  54ACTQ04 - INVERTER, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $219.64000
In Stock: 24500
54ACTQ04J-QMLV vs 54AC11DM
Series
54ACTQ
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
AND Gate
Number of Circuits
6
3
Number of Inputs
1
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
40 μA
40 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.9V ~ 1.65V
Input Logic Level - High
2V
2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
8.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)