54ACT374FM-MLS
54ACT374FM-MLS
Active
Description:  BUS DRIVER, ACT SERIES, 1-FUNC,
Manufacturer:  National Semiconductor
History Price: $250.79000
In Stock: 2800
54ACT374FM-MLS vs 54ALS273E/883
Series
54ACT
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
70 MHz
-
Max Propagation Delay @ V, Max CL
12ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
80 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-CFP
-
Package / Case
20-CFlatpack
-