54ACT374FM-MLS
54ACT374FM-MLS
Active
Description:  BUS DRIVER, ACT SERIES, 1-FUNC,
Manufacturer:  National Semiconductor
History Price: $250.79000
In Stock: 2800
54ACT374FM-MLS vs 54ACTQ273ERQMLV
Series
54ACT
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
70 MHz
85 MHz
Max Propagation Delay @ V, Max CL
12ns @ 5V, 50pF
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
80 μA
80 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-CFP
20-LCCC (8.89x8.89)
Package / Case
20-CFlatpack
20-CLCC