Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54ACT374FM-MLS
54ACT374FM-MLS
Active
Logic - Flip Flops
Description:
BUS DRIVER, ACT SERIES, 1-FUNC,
Manufacturer:
National Semiconductor
Datasheet:
54ACT374FM-MLS Datasheet
History Price: $250.79000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54ACT374FM-MLS vs 54ACT175JRQMLV
Part No
54ACT374FM-MLS
54ACT175JRQMLV
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54ACT
54ACT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
70 MHz
95 MHz
Max Propagation Delay @ V, Max CL
12ns @ 5V, 50pF
12.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
80 μA
160 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-CFP
16-CDIP
Package / Case
20-CFlatpack
16-CDIP (0.300", 7.62mm)