Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54ACT175WRQMLV
54ACT175WRQMLV
Active
Logic - Flip Flops
Description:
54ACT175 - D FLIP-FLOP, 4-FUNC,
Manufacturer:
National Semiconductor
Datasheet:
54ACT175WRQMLV Datasheet
History Price: $314.07000
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54ACT175WRQMLV vs 54ACTQ574FM-MLS
Part No
54ACT175WRQMLV
54ACTQ574FM-MLS
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54ACT
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
8
Clock Frequency
95 MHz
95 MHz
Max Propagation Delay @ V, Max CL
12.5ns @ 5V, 50pF
11ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
160 μA
80 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
20-CFP
Package / Case
16-CFlatpack
20-CFlatpack