54ACT175WRQMLV
54ACT175WRQMLV
Active
Description:  54ACT175 - D FLIP-FLOP, 4-FUNC,
Manufacturer:  National Semiconductor
History Price: $314.07000
In Stock: 40600
54ACT175WRQMLV vs 54ACTQ273WRQMLV
Series
54ACT
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
8
Clock Frequency
95 MHz
85 MHz
Max Propagation Delay @ V, Max CL
12.5ns @ 5V, 50pF
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
160 μA
80 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
20-CFP
Package / Case
16-CFlatpack
20-CFlatpack