Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54ACT175WRQMLV
54ACT175WRQMLV
Active
Logic - Flip Flops
Description:
54ACT175 - D FLIP-FLOP, 4-FUNC,
Manufacturer:
National Semiconductor
Datasheet:
54ACT175WRQMLV Datasheet
History Price: $314.07000
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54ACT175WRQMLV vs 54AC175/Q2A
Part No
54ACT175WRQMLV
54AC175/Q2A
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
Rochester Electronics
Series
54ACT
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
95 MHz
-
Max Propagation Delay @ V, Max CL
12.5ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
160 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-CFP
-
Package / Case
16-CFlatpack
-