54ACT175JRQMLV
54ACT175JRQMLV
Active
Description:  54ACT175 - D FLIP-FLOP, 4-FUNC,
Manufacturer:  National Semiconductor
History Price: $300.99000
In Stock: 9500
54ACT175JRQMLV vs 54AC175/VFA-R
Series
54ACT
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
4
4
Clock Frequency
95 MHz
95 MHz
Max Propagation Delay @ V, Max CL
12.5ns @ 5V, 50pF
11.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Iq)
160 μA
160 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
16-CFP
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack