54ACT157WRQMLV
54ACT157WRQMLV
Active
Description:  54ACT157 - MULTIPLEXER, ACT SERI
Manufacturer:  National Semiconductor
History Price: $370.49000
In Stock: 16100
54ACT157WRQMLV vs 54AC157DM
Series
54ACT
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Data Selector/Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-CDIP