54ACT109WRQMLV
54ACT109WRQMLV
Active
Description:  54ACT109 - J-KBAR FLIP-FLOP, ACT
Manufacturer:  National Semiconductor
History Price: $370.49000
In Stock: 28400
54ACT109WRQMLV vs 54ALS175W/883
Series
54ACT
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
JK Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
85 MHz
-
Max Propagation Delay @ V, Max CL
14ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
40 μA
-
Input Capacitance
4.5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-CFP
-
Package / Case
16-CFlatpack
-