54ACT109WRQMLV
54ACT109WRQMLV
Active
Description:  54ACT109 - J-KBAR FLIP-FLOP, ACT
Manufacturer:  National Semiconductor
History Price: $370.49000
In Stock: 28400
54ACT109WRQMLV vs 54ACT825FM-MLS
Series
54ACT
54ACT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Master Reset
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
85 MHz
95 MHz
Max Propagation Delay @ V, Max CL
14ns @ 5V, 50pF
11.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
40 μA
160 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
24-CFP
Package / Case
16-CFlatpack
24-CFlatpack