54AC74/BCA
54AC74/BCA
Active
Description:  54AC74/BCA - DUAL MARKED (M38510
Manufacturer:  Rochester Electronics
Datasheet:   54AC74/BCA Datasheet
History Price: $171.60000
In Stock: 47300
54AC74/BCA vs 54ACTQ374ERQMLV
Series
-
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
95 MHz
Max Propagation Delay @ V, Max CL
-
11.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
24mA, 24mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
80 μA
Input Capacitance
-
4.5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC