54AC175/Q2A
54AC175/Q2A
Active
Description:  DUAL MARKED (5962-89552012A)
Manufacturer:  Rochester Electronics
Datasheet:   54AC175/Q2A Datasheet
History Price: $260.00000
In Stock: 10700
54AC175/Q2A vs 54AC175ERQMLV
Series
-
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
95 MHz
Max Propagation Delay @ V, Max CL
-
11.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
24mA, 24mA
Voltage - Supply
-
2V ~ 6V
Current - Quiescent (Iq)
-
160 μA
Input Capacitance
-
4.5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC