54AC158FMQB
54AC158FMQB
Active
Description:  QUAD 2-INPUT MULTIPLEXER
Manufacturer:  National Semiconductor
Datasheet:   54AC158FMQB Datasheet
History Price: $3.66000
In Stock: 11800
54AC158FMQB vs 54ACT157JRQMLV
Series
54AC
54ACT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Data Selector/Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-CDIP