54AC14/BCA
54AC14/BCA
Active
Description:  DUAL MARKED (M38510/75702BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54AC14/BCA Datasheet
History Price: $63.50000
In Stock: 32400
54AC14/BCA vs 54ACTQ04E-QMLV
Series
-
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
40 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC