Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54AC05/QDA
54AC05/QDA
Active
Logic - Gates and Inverters
Description:
54AC05 - HEX INVERTER, WITH OPEN
Manufacturer:
Rochester Electronics
Datasheet:
54AC05/QDA Datasheet
History Price: $197.60000
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54AC05/QDA vs 54ACTQ08ERQMLV
Part No
54AC05/QDA
54ACTQ08ERQMLV
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
40 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9.4ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC