54AC02DM
54AC02DM
Active
Description:  NOR GATE, AC SERIES
Manufacturer:  National Semiconductor
Datasheet:   54AC02DM Datasheet
History Price: $1.18000
In Stock: 45800
54AC02DM vs 54ALS21AW/883
Series
54AC
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
40 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.9V ~ 1.65V
-
Input Logic Level - High
2.1V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-