54ABT244J-QMLV
54ABT244J-QMLV
Active
Description:  IC BUFF NON-INVERT 5.5V 20CERDIP
Manufacturer:  National Semiconductor
History Price: $288.32000
In Stock: 27315
54ABT244J-QMLV vs 54ACTQ16244W-QV
Series
-
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
4
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 48mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
48-CFlatpack
Supplier Device Package
20-CERDIP
48-CFP