Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54ABT244J-QMLV
54ABT244J-QMLV
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF NON-INVERT 5.5V 20CERDIP
Manufacturer:
National Semiconductor
Datasheet:
54ABT244J-QMLV Datasheet
History Price: $288.32000
In Stock: 27315
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54ABT244J-QMLV vs 54AC244/BRA
Part No
54ABT244J-QMLV
54AC244/BRA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Rochester Electronics
Series
-
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 48mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CERDIP
20-CERDIP