Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ National Semiconductor 5496FM
5496FM
Active
Logic - Shift Registers
Description:
SHIFT REGISTER, 5-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
5496FM Datasheet
History Price: $7.86000
In Stock: 49700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5496FM vs 5495AFM
Part No
5496FM
5495AFM
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Non-Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
5
4
Function
Parallel to Serial, Serial to Parallel
Universal
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
14-CFlatpack
Supplier Device Package
16-CFP
14-CFP