5476DMQB
5476DMQB
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   5476DMQB Datasheet
History Price: Active
In Stock: 29600
5476DMQB vs 5472FM
Part No
Series
5476
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
1
Clock Frequency
15 MHz
15 MHz
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
40ns @ 5V, 15pF
Trigger Type
Negative Edge
-
Current - Output High, Low
16mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
34 mA
20 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
14-CFP
Package / Case
16-CDIP (0.300", 7.62mm)
14-CFlatPack