Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 5474FMQB
5474FMQB
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, TTL/H/L SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
5474FMQB Datasheet
History Price: $1.44000
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5474FMQB vs 5472DM
Part No
5474FMQB
5472DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Master Reset
Type
D-Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
1
Clock Frequency
15 MHz
15 MHz
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
40ns @ 5V, 15pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
400μA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
30 mA
20 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)