5474/BCA
5474/BCA
Active
Description:  DUAL MARKED (M38510/00205BCA)
Manufacturer:  Rochester Electronics
Datasheet:   5474/BCA Datasheet
History Price: $110.21000
In Stock: 36300
5474/BCA vs 5470DM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
1
Clock Frequency
-
20 MHz
Max Propagation Delay @ V, Max CL
-
50ns @ 5V, 15pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
26 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)