Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 5472FM
5472FM
Active
Logic - Flip Flops
Description:
JBAR-KBAR FLIP-FLOP, 1 FUNC, MAS
Manufacturer:
National Semiconductor
Datasheet:
5472FM Datasheet
History Price: $8.28000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5472FM vs 5472DM
Part No
5472FM
5472DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Master Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
1
1
Clock Frequency
15 MHz
15 MHz
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
40ns @ 5V, 15pF
Trigger Type
-
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
20 mA
20 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)