Function
Set(Preset) and Reset
Master Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Clock Frequency
20 MHz
15 MHz
Max Propagation Delay @ V, Max CL
50ns @ 5V, 15pF
40ns @ 5V, 15pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
26 mA
20 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)