Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ National Semiconductor 54195FM
54195FM
Active
Logic - Shift Registers
Description:
SHIFT REGISTER, 4-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
54195FM Datasheet
History Price: $6.70000
In Stock: 38700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54195FM vs 54164FMQB
Part No
54195FM
54164FMQB
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Push-Pull
Number of Elements
1
1
Number of Bits per Element
4
8
Function
Universal
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
14-CFlatpack
Supplier Device Package
16-CFP
14-CFP