Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Rochester Electronics 54191J/B
54191J/B
Active
Logic - Counters, Dividers
Description:
DECADE COUNTER
Manufacturer:
Rochester Electronics
Datasheet:
54191J/B Datasheet
History Price: $62.55000
In Stock: 8200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54191J/B vs 54160DM
Part No
54191J/B
54160DM
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
BCD Counter, Decade
Direction
-
Up
Number of Elements
-
1
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
25 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
4.5 V ~ 5.5 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP