Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ National Semiconductor 54190DM
54190DM
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER 4-BIT 16CDIP
Manufacturer:
National Semiconductor
Datasheet:
54190DM Datasheet
History Price: $9.32000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54190DM vs 54197DM
Part No
54190DM
54197DM
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
BCD Counter, Decade
Binary Counter
Direction
Up, Down
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
20 MHz
-
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
14-CERDIP