54174FM
54174FM
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
Datasheet:   54174FM Datasheet
History Price: $2.86000
In Stock: 44200
54174FM vs 54107DM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Reset
Type
D-Type
JK Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
6
1
Clock Frequency
30 MHz
15 MHz
Max Propagation Delay @ V, Max CL
25ns @ 5V, 15pF
40ns @ 5V, 15pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
800μA, 16mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
65 mA
40 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-CFlatPack
14-CDIP
Package / Case
16-CFlatpack
14-CDIP (0.300", 7.62mm)