5409/BCA
5409/BCA
Active
Description:  DUAL MARKED (M38510/01602BCA)
Manufacturer:  Rochester Electronics
Datasheet:   5409/BCA Datasheet
History Price: $61.38000
In Stock: 4200
5409/BCA vs 5401/BCA
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
400μA, 16mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
55ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)