49FCT805PYGI
49FCT805PYGI
Obsolete
Description:  IC CLK BUFFER 1:5 20SSOP
Manufacturer:  Renesas Electronics
History Price: $7.33000
In Stock: 47100
49FCT805PYGI vs 49FCT806PYG
Series
49FCT
49FCT
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
2
Ratio - Input:Output
1:5
1:5
Differential - Input:Output
No/No
No/No
Input
CMOS, LVTTL
CMOS, LVTTL
Output
CMOS, LVTTL
CMOS, LVTTL
Frequency - Max
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP