Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 49FCT3805EQGI
49FCT3805EQGI
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:5 166MHZ 20QSOP
Manufacturer:
Renesas Electronics
Datasheet:
49FCT3805EQGI Datasheet
History Price: $5.28000
In Stock: 34200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
49FCT3805EQGI vs 49FCT805APYG
Part No
49FCT3805EQGI
49FCT805APYG
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
49FCT
49FCT
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
2
Ratio - Input:Output
1:5
1:5
Differential - Input:Output
No/No
No/No
Input
CMOS, LVTTL
CMOS, LVTTL
Output
CMOS, LVTTL
CMOS, LVTTL
Frequency - Max
166 MHz
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-QSOP
20-SSOP