49FCT20805QGI8
49FCT20805QGI8
Obsolete
Description:  IC CLK BUFFER 1:5 166MHZ 20QSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 20100
49FCT20805QGI8 vs 49FCT805APYG8
Series
49FCT
49FCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
2
Ratio - Input:Output
1:5
1:5
Differential - Input:Output
No/No
No/No
Input
CMOS, LVTTL
CMOS, LVTTL
Output
CMOS, LVTTL
CMOS, LVTTL
Frequency - Max
166 MHz
-
Voltage - Supply
2.3V ~ 2.7V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-QSOP
20-SSOP