☰
47C16-E/SN
47C16-E/SN
Active
Description:  IC EERAM 16KBIT I2C 1MHZ 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   47C16-E/SN Datasheet
History Price: $0.91500
In Stock: 32190
47C16-E/SN vs 47C16-E/P
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EERAM
EERAM
Technology
EEPROM, SRAM
EEPROM, SRAM
Memory Size
16Kbit
16Kbit
Memory Organization
2K x 8
2K x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
1 MHz
Write Cycle Time - Word, Page
1ms
1ms
Access Time
400 ns
400 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP