4001BDMQB
4001BDMQB
Active
Description:  NOR GATE, CMOS
Manufacturer:  National Semiconductor
Datasheet:   4001BDMQB Datasheet
History Price: $2.37000
In Stock: 38200
4001BDMQB vs 40014BDM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
Schmitt Trigger
Voltage - Supply
-
-
Current - Quiescent (Max)
30 μA
30 μA
Current - Output High, Low
-
-
Input Logic Level - Low
-
6V
Input Logic Level - High
-
12.9V
Max Propagation Delay @ V, Max CL
-
80ns @ 15V, 50pF
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP