Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 40014BDC
40014BDC
Active
Logic - Gates and Inverters
Description:
INVERTER, CMOS
Manufacturer:
National Semiconductor
Datasheet:
40014BDC Datasheet
History Price: $1.88000
In Stock: 32700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
40014BDC vs 4002BDC
Part No
40014BDC
4002BDC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
Schmitt Trigger
-
Voltage - Supply
-
-
Current - Quiescent (Max)
30 μA
30 μA
Current - Output High, Low
-
-
Input Logic Level - Low
6V
-
Input Logic Level - High
12.9V
-
Max Propagation Delay @ V, Max CL
80ns @ 15V, 50pF
48ns @ 15V, 50pF
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP
14-CDIP (0.300", 7.62mm)