☰
34AA04-E/SN
34AA04-E/SN
Active
Description:  IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   34AA04-E/SN Datasheet
History Price: $0.43460
In Stock: 31900
34AA04-E/SN vs 34AA02-E/MS
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
2Kbit
Memory Organization
256 x 8 x 2
256 x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
400 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
350 ns
900 ns
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP