Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ IBM 25PPC750FX-FB1012T
25PPC750FX-FB1012T
Active
Embedded - Microprocessors
Description:
IC MPU IBM25PPC750 733MHZ 292BGA
Manufacturer:
IBM
Datasheet:
25PPC750FX-FB1012T Datasheet
History Price: $100.07000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25PPC750FX-FB1012T vs 25PPC405CR-3BB200C
Part No
25PPC750FX-FB1012T
25PPC405CR-3BB200C
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
IBM
IBM
Series
IBM25PPC750FX
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC 750FX
PowerPC 405CR
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
733MHz
200MHz
Co-Processors/DSP
-
-
RAM Controllers
-
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
2.5V
3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
292-BCBGA Exposed Pad
316-BBGA