25PPC750CXEFP5513
25PPC750CXEFP5513
Active
Description:  IC MPU 533MHZ 256BGA
Manufacturer:  IBM
History Price: $35.84000
In Stock: 10400
25PPC750CXEFP5513 vs 25PPC405GP-3BB200C
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC 750CX
PowerPC 405
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
533MHz
200MHz
Co-Processors/DSP
-
-
RAM Controllers
-
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
10/100Mbps (1)
SATA
-
-
USB
-
-
Voltage - I/O
1.8V, 2.5V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-LBGA
456-BBGA