25PPC750CXEFP2022
25PPC750CXEFP2022
Active
Description:  IC MPU 400MHZ 256BGA
Manufacturer:  IBM
History Price: $99.20000
In Stock: 4900
25PPC750CXEFP2022 vs 25PPC750CXEFP5513
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
PowerPC 750CX
PowerPC 750CX
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
400MHz
533MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
1.8V, 2.5V
1.8V, 2.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 105 ℃ (TJ)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
256-LBGA
256-LBGA