25PPC405GP-3BB200C
25PPC405GP-3BB200C
Active
Description:  IC MPU 200MHZ 456EPBGA
Manufacturer:  IBM
History Price: $35.72000
In Stock: 600
25PPC405GP-3BB200C vs 25PPC750FX-FB1013T
Manufacturer
Series
-
IBM25PPC750FX
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
PowerPC 405
-
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 64-Bit
Speed
200MHz
733MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SRAM
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (1)
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
1.8V, 2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-45 ℃ ~ 125 ℃
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
456-BBGA
292-BGA