☰
25LC1024-E/MF
25LC1024-E/MF
Active
Description:  IC EEPROM 1MBIT SPI 20MHZ 8DFN
Manufacturer:  Microchip Technology
History Price: $4.78000
In Stock: 28960
25LC1024-E/MF vs 25LC080B-E/SN
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Mbit
8Kbit
Memory Organization
128K x 8
1K x 8
Memory Interface
SPI
SPI
Clock Frequency
20 MHz
10 MHz
Write Cycle Time - Word, Page
6ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DFN-S (6x5)
8-SOIC