☰
25LC080CT-E/MNY
25LC080CT-E/MNY
Active
Description:  IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Manufacturer:  Microchip Technology
History Price: $0.82500
In Stock: 47200
25LC080CT-E/MNY vs 25LC080A-E/P
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
8Kbit
Memory Organization
1K x 8
1K x 8
Memory Interface
SPI
SPI
Clock Frequency
10 MHz
10 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-WFDFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-TDFN (2x3)
8-PDIP