Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24LC044T-E/MS
24LC044T-E/MS
Active
Memory
Description:
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
24LC044T-E/MS Datasheet
History Price: Active
In Stock: 22480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24LC044T-E/MS vs 24LC01B-E/MS
Part No
24LC044T-E/MS
24LC01B-E/MS
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
1Kbit
Memory Organization
256 x 8 x 2
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
400 kHz
Write Cycle Time - Word, Page
-
5ms
Access Time
-
3.5 μs
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP