☰
24LC01B-E/SN
24LC01B-E/SN
Active
Description:  IC EEPROM 1KBIT I2C 400KHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.37000
In Stock: 24640
24LC01B-E/SN vs 24LC024-E/MC
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
2Kbit
Memory Organization
128 x 8
256 x 8
Memory Interface
I2C
I2C
Clock Frequency
400 kHz
400 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
3.5 μs
900 ns
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-DFN (2x3)