☰
24LC014T-E/MS
24LC014T-E/MS
Active
Description:  IC EEPROM 1KBIT I2C 400KHZ 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.51000
In Stock: 25840
24LC014T-E/MS vs 24LC024-E/MC
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
2Kbit
Memory Organization
128 x 8
256 x 8
Memory Interface
I2C
I2C
Clock Frequency
400 kHz
400 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
900 ns
900 ns
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
8-MSOP
8-DFN (2x3)