Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24FC16HT-E/OT
24FC16HT-E/OT
Active
Memory
Description:
IC EEPROM 16KBIT I2C SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
24FC16HT-E/OT Datasheet
History Price: $0.32000
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24FC16HT-E/OT vs 24FC01-E/SN
Part No
24FC16HT-E/OT
24FC01-E/SN
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
1Kbit
Memory Organization
2K x 8
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
450 ns
450 ns
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC